EN
  • EN
  • DE

MC908AP32ACFAE

Part No MC908AP32ACFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1074161-MC908AP32ACFAE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908AP32ACFAE CAD Model

Description

The NXP MC908AP32ACFAE is a robust microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of the MC9S08 family which is renowned for its high-performance and cost-effective solutions. The MC908AP32ACFAE is equipped with a HCS08 core, offering a perfect blend of processing power and energy efficiency, making it an ideal choice for industrial control, automotive systems, home appliances, and consumer electronics.

Key Features:

  • Core: The device features a high-speed HCS08 CPU core with a maximum CPU frequency of 8 MHz, providing a balance between speed and power consumption.
  • Memory: It boasts a 32KB flash memory for program storage, along with 1KB RAM for data processing, ensuring ample space for complex applications.
  • Timers: The microcontroller includes an array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) which is essential for precise event timing and waveform generation.
  • I/O Ports: With 54 general-purpose input/output (GPIO) pins, the MC908AP32ACFAE offers versatile interfacing options with other devices and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 8 channels allows for accurate analog signal measurements and conversions.
  • Communication Interfaces: Multiple communication protocols are supported, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with peripheral devices.
  • Voltage Range: The device operates within a voltage range of 3.0V to 5.5V, accommodating various power supply conditions.
  • Package: It comes in a 48-QFP (Quad Flat Package) which is suitable for space-constrained applications.
  • Temperature Range: The microcontroller is operational across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The NXP MC908AP32ACFAE microcontroller is versatile enough to be used in a range of applications. Its robust feature set makes it suitable for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Medical devices
  • Power management systems

Overall, the NXP MC908AP32ACFAE microcontroller is a powerful and reliable component that provides designers with a flexible platform for creating sophisticated and efficient electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess