EN
  • EN
  • DE

MC908GR4CDWE

Part No MC908GR4CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 28-Pin SOIC W Rail / IC MCU 8BIT 4KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 788055-MC908GR4CDWE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GR4
Introduction Date June 10, 2005
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908GR4CDWE CAD Model

Description

NXP MC908GR4CDWE Microcontroller

The NXP MC908GR4CDWE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's MC9S08 family, which is renowned for its integration, efficiency, and cost-effectiveness. The MC908GR4CDWE is built on a HCS08 core, which operates at a maximum frequency of 8 MHz, ensuring swift processing and response times for time-critical tasks.

One of the standout features of this microcontroller is its 4KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, the MC908GR4CDWE is equipped with 128 bytes of RAM, which, while modest, is efficiently managed by the HCS08 architecture to ensure smooth operation. The device also includes a rich set of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise sensor readings and analog signal processing.

Connectivity options are robust on the MC908GR4CDWE, with a Serial Communications Interface (SCI) that facilitates serial communication protocols, making it suitable for applications requiring data exchange with other devices. Moreover, it offers an Inter-Integrated Circuit (I²C) bus interface for multi-master communications, which is essential for complex embedded systems requiring communication between multiple microcontrollers or peripherals.

The MC908GR4CDWE operates within a voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring flexibility in different application environments. Its temperature range of -40°C to +85°C guarantees reliable performance even under extreme conditions, making it an excellent choice for industrial and automotive applications.

For developers, NXP provides a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process. The microcontroller's package is a 28-SOIC, providing a compact footprint that is ideal for space-constrained applications.

In summary, the NXP MC908GR4CDWE is a versatile and reliable microcontroller that offers a balance of performance, memory, and peripheral features. Its robust design and extensive support make it a solid choice for engineers and developers looking to create efficient and cost-effective embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7338 $95.4676
3+ $39.1661 $117.4983
5+ $37.9429 $189.7145
7+ $36.7186 $257.0302
9+ $35.4943 $319.4487
11+ $31.8226 $350.0486
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess