EN
  • EN
  • DE

AT28C16-20PC

Part No AT28C16-20PC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 200NS 24DIP / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 1ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 768943-AT28C16-20PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C16
Introduction Date May 28, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C16-20PC CAD Model

Description

The AT28C16-20PC is a high-performance, 16-Kilobit parallel EEPROM from Microchip Technology, designed to provide a robust storage solution for a wide range of applications. This EEPROM features a 16K (2K x 8) memory configuration and operates at a speed of 200ns, making it suitable for high-speed data storage and retrieval tasks in industrial, automotive, and consumer electronics.

One of the key attributes of the AT28C16-20PC is its parallel interface, which allows for quick and straightforward integration into existing circuits. The parallel interface also enables rapid data access, which is essential for applications that require fast read and write operations. The device operates within a voltage range of 4.5V to 5.5V, ensuring compatibility with 5V systems and making it versatile for various design requirements.

The AT28C16-20PC is packaged in a 24-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) mounting. This package type is also beneficial for prototyping and educational purposes, where ease of use and reliability are paramount.

Reliability is a cornerstone of the AT28C16-20PC's design. It features a 100,000 write cycle endurance and a data retention period of 10 years, ensuring that data is kept safe over a significant period. This level of reliability makes it an excellent choice for mission-critical applications where data integrity is crucial.

Furthermore, the device supports full static operation, meaning no clock or refreshing is required. It is also JEDEC standard byte-wide pinout, which contributes to its ease of integration into various system designs. The AT28C16-20PC also includes additional features such as hardware data protection and an optional software data protection mode, adding an extra layer of security to prevent unintended data alterations.

In summary, the Microchip Technology AT28C16-20PC EEPROM is a versatile and reliable memory solution that provides fast access times, ease of integration, and robust data protection features. Whether used in computing systems, communication devices, or complex industrial equipment, this EEPROM stands out for its performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess