EN
  • EN
  • DE

MC908GT16CFBE

Part No MC908GT16CFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-QFP
Family Part Number MC908GT16
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 711144-MC908GT16CFBE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908GT16CFBE CAD Model

Description

The NXP MC908GT16CFBE microcontroller is a versatile and powerful integrated circuit designed for embedded applications. This microcontroller is a member of the MC9S08 family, which is well-known for its robust architecture, low power consumption, and high-performance capabilities. The MC908GT16CFBE is particularly suitable for automotive, industrial control, consumer electronics, and smart IoT devices.

Key Features

  • Core: 8-bit HCS08 Central Processing Unit (CPU)
  • Frequency: Up to 40 MHz at 5V operation which provides a high-speed processing capability
  • Flash Memory: 16 KB of on-chip flash memory with block protection and security options, ensuring ample space for complex applications and secure intellectual property
  • RAM: 512 Bytes of Random Access Memory (RAM) for efficient data handling
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with a variety of peripherals and sensors
  • Timers: Integrated 2-channel, 16-bit timer system for event counting and pulse-width modulation (PWM)
  • Communication Interfaces: Includes a Serial Communication Interface (SCI) and a Serial Peripheral Interface (SPI) for flexible data communication
  • Analog-to-Digital Converter: 8-channel, 10-bit ADC for precise analog signal measurement
  • Supply Voltage: 2.7V to 5.5V operating range accommodating various power supply designs
  • Temperature Range: Operating temperature range from -40°C to 85°C, making it reliable across different environmental conditions
  • Packaging: Available in a 44-pin QFP package, which is ideal for space-constrained applications

Applications

The MC908GT16CFBE microcontroller is engineered to meet the demands of a wide array of applications. Its robust feature set makes it an excellent choice for automotive systems such as body control modules and sensor nodes. In the industrial sector, it can be used for process control, automation, and robotic systems. Consumer electronics that require a compact and efficient microcontroller, like smart appliances and personal gadgets, can also benefit from the MC908GT16CFBE. Additionally, its low power consumption and high integration make it ideal for portable and IoT devices that require long battery life and connectivity.

With its combination of performance, memory options, and flexible I/O capabilities, the NXP MC908GT16CFBE microcontroller is a reliable and cost-effective solution for a multitude of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4959 $68.9754
13+ $9.4326 $122.6238
19+ $9.1378 $173.6182
27+ $8.8431 $238.7637
34+ $8.5483 $290.6422
46+ $7.6640 $352.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess