EN
  • EN
  • DE

MC908GZ60MFUE

Part No MC908GZ60MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP  /  HC08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tray
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935324002557
Standard Package 420
Win Source Part Number 1032368-MC908GZ60MFUE
Ultra Librarian 3D Model Ultra Librarian MC908GZ60MFUE CAD Model

Description

The NXP MC908GZ60MFUE is a versatile and powerful microcontroller designed to meet the demands of complex embedded systems. This high-performance component is part of NXP's MC9S08 family, renowned for its robust architecture and ease of use. The MC908GZ60MFUE is ideal for industrial control, automotive applications, and smart IoT devices, offering a perfect blend of efficiency and reliability.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, providing a balance between processing power and energy efficiency, suitable for battery-operated devices and applications requiring long-term reliability.
  • Operating Frequency: Up to 40 MHz, ensuring swift execution of instructions and smooth operation in time-sensitive tasks.
  • Flash Memory: 60 KB, allowing for ample storage of program code and eliminating the need for external memory components in many applications.
  • RAM: 4 KB, providing sufficient space for runtime data storage and manipulation.
  • I/O Pins: Multiple general-purpose input/output pins for interfacing with sensors, actuators, and other peripherals, enhancing the versatility of the microcontroller.
  • Communication Interfaces: Equipped with a variety of communication interfaces including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy integration into a wide range of systems and facilitating communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC, allowing the microcontroller to process analog signals from sensors and convert them into digital data for further processing.
  • Supply Voltage: Operates within a range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both low-power and standard-power applications.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 64-QFP (Quad Flat Package), which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.

Applications

The robust feature set of the NXP MC908GZ60MFUE makes it an excellent choice for a wide array of applications. It is particularly well-suited for automotive control systems, industrial automation, home automation, consumer electronics, and smart sensor networks. Its high integration reduces the need for additional components, making it a cost-effective solution for complex electronic designs.

Conclusion

In conclusion, the NXP MC908GZ60MFUE microcontroller is a highly capable and adaptable component that offers designers the processing power, memory, and peripheral interfaces needed for today's demanding embedded applications. Its robust design and comprehensive feature set ensure that it can meet the needs of a variety of industries, from automotive to industrial automation and beyond.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess