EN
  • EN
  • DE

MC908QB4CDTE

Part No MC908QB4CDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 16-Pin TSSOP Tube / IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 788067-MC908QB4CDTE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QB4
Introduction Date March 17, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908QB4CDTE CAD Model

Description

The NXP MC908QB4CDTE is a versatile and powerful microcontroller that is part of the MC68HC908QB8 series, designed for a wide range of applications. This 8-bit microcontroller is built on a high-density, non-volatile, CMOS technology and comes with an array of features that make it ideal for applications in automotive, industrial control, and consumer electronics.

Key Features

  • Integrated Memory: It comes with 4KB of on-chip flash memory, providing ample space for application code storage and 128 bytes of RAM for data processing.
  • Advanced Clock System: The device includes a precision-trimmed internal oscillator that eliminates the need for external components, reducing system cost and complexity.
  • Robust I/O Capabilities: The MC908QB4CDTE offers 21 I/O pins, enabling it to interface with sensors, actuators, and other peripherals easily.
  • Power Efficiency: With power-saving modes like STOP and WAIT, this microcontroller is designed for energy-efficient operations, making it suitable for battery-powered devices.
  • Timer Functions: A versatile 16-bit timer system is incorporated, which includes input capture, output compare, and pulse-width modulation (PWM) capabilities for precise timing and control tasks.
  • Serial Communication Interface: It features a full-duplex serial communication interface, allowing for easy data exchange with other components in a system.
  • Analog-to-Digital Converter: An 8-channel, 10-bit ADC is included, enabling the microcontroller to process analog signals and convert them into digital data.

Applications

The MC908QB4CDTE microcontroller is suited for a multitude of applications, including but not limited to:

  • Automotive systems such as body controllers and sensor interfaces
  • Smart home devices like thermostats and security systems
  • Industrial control systems for monitoring and automation
  • Consumer electronics including wearables and handheld devices

Package and Quality

Encased in a 16-pin TSSOP package, the MC908QB4CDTE offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements of various industries, providing reliable and consistent performance across applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess