EN
  • EN
  • DE

MC908QVT2CPE

Part No MC908QVT2CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Nitron Loft Epp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
Mount Through Hole
RoHS Non-Compliant
Win Source Part Number 1077986-MC908QVT2CPE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC908QVT2CPE CAD Model

Description

NXP MC908QVT2CPE Microcontroller

The NXP MC908QVT2CPE is a high-performance microcontroller designed for a wide range of embedded applications. This microcontroller is part of the MC908 family, which is well-known for its robust architecture, low power consumption, and versatile features that cater to the needs of complex electronic systems.

The MC908QVT2CPE is built on a HCS08 core, which operates at a maximum frequency of 8 MHz, providing a balance between processing power and energy efficiency. It is equipped with 8KB of flash memory, allowing for ample space to store application code and data. Additionally, the device includes 256 bytes of RAM, ensuring smooth operation and multitasking capabilities.

Key features of the MC908QVT2CPE include:

  • An 8-bit central processing unit (CPU) with a high degree of code efficiency, making it suitable for a variety of applications that require optimal performance with constrained resources.
  • Multiple I/O ports that provide flexibility in connecting to other components and peripherals, enabling the creation of intricate embedded systems.
  • Analog-to-digital converter (ADC) channels that offer precision and the ability to interface with analog sensors and devices, essential for applications requiring data acquisition and monitoring.
  • On-chip oscillator and clock generation circuits that reduce the need for external components, thereby simplifying the design and reducing the overall system cost.
  • A comprehensive set of timers, including an 8-bit modulo timer and a 16-bit timer interface module, which are crucial for tasks that require precise timing and event counting.
  • Serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), which allow for easy integration into communication networks and peripheral connectivity.

This microcontroller is packaged in a 28-pin DIP (Dual In-line Package), making it easy to handle and integrate into both prototyping and production environments. The MC908QVT2CPE operates within an industrial temperature range, ensuring reliability and stability across diverse operating conditions.

Overall, the NXP MC908QVT2CPE is an excellent choice for designers and engineers looking for a cost-effective, yet powerful microcontroller for their embedded systems. Its combination of processing power, memory capacity, and extensive peripheral set makes it a versatile solution for applications ranging from industrial control to consumer electronics.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess