EN
  • EN
  • DE

MC908SR12MFAE

Part No MC908SR12MFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 12KB Flash 5V Automotive 48-Pin LQFP Tray / IC MCU 8BIT 12KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI
Peripherals LVD, POR, PWM, Temp Sensor
Number of I/O 31
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788081-MC908SR12MFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date July 05, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908SR12MFAE CAD Model

Description

The MC908SR12MFAE is a sophisticated microcontroller unit (MCU) produced by NXP Semiconductors, a leader in automotive, consumer, and industrial electronics. This MCU is part of the 908 series, designed to offer high performance and reliability for a wide range of applications.

Key Features

  • Core: The MC908SR12MFAE is built around a powerful HC08 core, which provides a robust instruction set and efficient operation at low power levels, making it ideal for battery-operated devices.
  • Memory: It comes equipped with 12KB of on-chip flash memory, allowing for ample space for application code storage, and 512 bytes of RAM for data processing.
  • Input/Output: This MCU features a variety of I/O options, including multiple general-purpose input/output (GPIO) pins, which can be configured for a range of functionalities to interface with other components in a system.
  • Integrated Peripherals: The device includes a range of integrated peripherals, such as an analog-to-digital converter (ADC) for interfacing with analog sensors, a timer module for precise event timing and pulse width modulation (PWM) for controlling motors or other devices.
  • Power Efficiency: With its advanced power-saving modes, the MC908SR12MFAE is designed to operate with minimal power consumption, extending the life of portable devices.
  • Package: The MCU is available in a 32-pin LQFP (Low Profile Quad Flat Package), which allows for a compact design footprint while still offering sufficient connectivity for complex circuits.

Applications

The versatility of the MC908SR12MFAE makes it suitable for a diverse array of applications. It is particularly well-suited for automotive control systems, consumer electronics like smart appliances, and industrial automation where reliable performance under varying conditions is critical. Its integrated features and power efficiency also make it a solid choice for portable and wearable technology.

Summary

The NXP MC908SR12MFAE microcontroller is a highly capable component that provides a balance of performance, memory capacity, and power efficiency. With its robust set of features and flexible I/O options, it stands as an excellent choice for designers looking to develop sophisticated and reliable products across multiple industries.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess