EN
  • EN
  • DE

MC9328MXLDVP15

Part No MC9328MXLDVP15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MX Family of applications processors | IC MPU I.MXL 150MHZ 225MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -30°C ~ 70°C
Manufacturer Package 225-LFBGA
Supplier Device Package 225-MAPBGA (13x13)
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MXL
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1220424-MC9328MXLDVP15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9328MXLDVP15 CAD Model

Description

The NXP MC9328MXLDVP15 is a robust and versatile integrated circuit designed for a wide range of applications. This product is part of the i.MX family, which is well-known for its high-performance multimedia processing capabilities. The MC9328MXLDVP15 is particularly suited for applications that require efficient data handling, such as portable devices, smart consumer electronics, and industrial control systems.

Key Features

  • Processor Core: At the heart of the MC9328MXLDVP15 is an ARM920T™ core, which operates at a speed of up to 15 MHz, offering a balanced combination of performance and power efficiency.
  • Memory Management: The device includes an MMU (Memory Management Unit) that supports virtual memory and memory protection, enhancing the capability to run complex operating systems and applications.
  • Integrated Peripherals: A range of on-chip peripherals are available, including USB, SPI, UART, and I2C interfaces, providing excellent connectivity options for various applications.
  • Power Management: The MC9328MXLDVP15 features advanced power management techniques to minimize power consumption during idle or active states, making it ideal for battery-powered devices.
  • Graphic Acceleration: With its integrated 2D graphics accelerator, it can handle graphic-intensive tasks efficiently, which is crucial for devices with graphical user interfaces.

Applications

The NXP MC9328MXLDVP15 is designed to cater to a multitude of applications, thanks to its flexible architecture and comprehensive feature set. It is particularly well-suited for:

  • Smart handheld devices such as smartphones and PDAs
  • Portable media players and digital cameras
  • Automotive infotainment systems
  • Industrial control and automation systems
  • Medical monitoring equipment

Design Support

NXP provides extensive design support for the MC9328MXLDVP15, including technical documentation, development tools, and software. This ensures that engineers can streamline the development process and bring their products to market faster.

Overall, the NXP MC9328MXLDVP15 is a powerful and reliable solution for designers looking to integrate advanced multimedia and processing capabilities into their next-generation devices.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess