EN
  • EN
  • DE

MC9RS08KB8CTG

Part No MC9RS08KB8CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 8KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 254 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC9RS08KB8
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1220443-MC9RS08KB8CTG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB8CTG CAD Model

Description

The NXP MC9RS08KB8CTG microcontroller is a highly integrated and efficient solution designed for a wide range of embedded applications. As part of NXP's RS08 family, this 8-bit microcontroller combines performance with low power consumption, making it an ideal choice for cost-sensitive and power-conscious projects.

Key Features

  • Core: RS08 core, up to 20 MHz
  • Flash Memory: 8KB, allowing for robust program storage
  • RAM: 256 Bytes, providing space for data manipulation
  • I/O Pins: 16 general-purpose input/output pins for versatile connectivity
  • Timers: 8-bit and 16-bit timers for precise event management and PWM generation
  • Communication Interfaces: Integrated SPI and I2C modules for serial communication
  • Analog-to-Digital Converter (ADC): 10-bit ADC for accurate analog signal measurement
  • Voltage Range: 1.8V to 3.6V operating voltage for compatibility with various power sources
  • Temperature Range: -40°C to +85°C operating temperature, ensuring reliability in harsh conditions
  • Packaging: 16-pin TSSOP package for a compact footprint

Applications

The MC9RS08KB8CTG is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home automation and smart devices
  • Battery-powered devices

Design Support

NXP provides extensive support for the MC9RS08KB8CTG microcontroller, including development tools, software libraries, and application notes. Designers can access a wide range of resources to accelerate the development process and bring products to market faster.

Whether you're designing a simple consumer gadget or a complex industrial control system, the MC9RS08KB8CTG offers a balance of power, performance, and cost-effectiveness that can meet the demands of your next project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2682 $291.6860
305+ $1.1377 $346.9985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess