EN
  • EN
  • DE

MC9S08DV16ACLF

Part No MC9S08DV16ACLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788109-MC9S08DV16ACLF
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08DV16
Introduction Date August 26, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08DV16ACLF CAD Model

Description

  

Product Overview: MC9S08DV16ACLF

  

The MC9S08DV16ACLF is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This advanced microcontroller is a part of the S08 family, which is renowned for its exceptional integration, versatility, and efficiency.

  

Key Features

  
        
  • Core: The device features an S08 core, which operates at a maximum frequency of 40 MHz. It provides a balanced combination of processing power and low power consumption, making it suitable for battery-operated devices.
  •     
  • Memory: With 16KB of flash memory and 1KB of RAM, the MC9S08DV16ACLF offers ample space for application code and data storage, ensuring smooth performance for complex tasks.
  •     
  • I/O Ports: The MCU comes with multiple general-purpose input/output (GPIO) ports, which allow for flexible interfacing with a variety of peripherals and sensors.
  •     
  • Analog Modules: It includes an analog-to-digital converter (ADC) with up to 12 channels, providing accurate measurement capabilities for analog signals.
  •     
  • Timers: Enhanced timer functions such as an 8-channel timer/pulse-width modulator (TPM) support complex timing operations and PWM applications.
  •     
  • Communication Interfaces: Onboard communication modules include I2C, SPI, and SCI (UART) interfaces, enabling the MCU to communicate with other devices and systems seamlessly.
  •     
  • Package: The device is available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications.
  •     
  • Operating Voltage: It operates within a voltage range of 1.8V to 3.6V, providing flexibility in power supply design.
  •   
  

Applications

  

The MC9S08DV16ACLF is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust feature set ensures that it can meet the needs of complex and demanding applications while maintaining power efficiency.

  

Quality and Reliability

  

NXP Semiconductors is known for its commitment to quality and reliability. The MC9S08DV16ACLF is produced with strict quality control measures and is designed to meet the industry standards for performance and longevity, making it a trustworthy choice for designers and engineers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5530 $59.1890
31+ $3.7353 $115.7943
48+ $3.6186 $173.6928
66+ $3.5020 $231.1320
86+ $3.3853 $291.1358
115+ $3.0353 $349.0595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess