EN
  • EN
  • DE

MC9S08DV16CLC

Part No MC9S08DV16CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 766579-MC9S08DV16CLC
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08DV16
Introduction Date January 23, 2008
ECCN 3A991
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC9S08DV16CLC CAD Model

Description

Product Overview: MC9S08DV16CLC

The MC9S08DV16CLC is a powerful 8-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's S08D family, which is renowned for its high degree of integration, exceptional performance, and low power consumption. The MC9S08DV16CLC is an ideal choice for designers looking for an efficient and versatile MCU for their automation, control, and monitoring systems.

Key Features:

  • CPU: At the heart of the MC9S08DV16CLC is an HCS08 core that can operate at a maximum frequency of 40 MHz, providing the computational power needed for complex tasks.
  • Memory: It boasts 16KB of on-chip flash memory, which is highly reliable and allows for in-circuit programming. Additionally, it contains 1KB of RAM for data storage.
  • Advanced Peripherals: This MCU is equipped with a rich set of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators (ACMP), and a Timer/PWM module, which are instrumental for handling various analog and timing-related tasks.
  • Communication Interfaces: To ensure seamless connectivity, it comes with a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, facilitating easy communication with other devices and peripherals.
  • Power Efficiency: The device features multiple power-saving modes, including stop and wait modes, which significantly reduce power consumption when the MCU is idle or running at reduced clock speeds.
  • Packaging: The MC9S08DV16CLC is available in a compact 32-pin LQFP package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications:

With its robust feature set, the MC9S08DV16CLC is highly adaptable and can be used in a plethora of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, and smart sensors. Its combination of processing power, memory, and peripherals makes it a go-to microcontroller for engineers and developers seeking a balance between performance and power efficiency.

Overall, the MC9S08DV16CLC from NXP stands out as a microcontroller that offers a comprehensive solution for a multitude of embedded systems, delivering both sophistication and simplicity in a single chip.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess