EN
  • EN
  • DE

MC9S08GT16ACFCE

Part No MC9S08GT16ACFCE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 2.5V/3.3V 32-Pin QFN EP Tray / IC MCU 8BIT 16KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 788117-MC9S08GT16ACFCE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08GT16A
Introduction Date July 11, 2006
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16ACFCE CAD Model

Description

Product Overview: NXP MC9S08GT16ACFCE

The NXP MC9S08GT16ACFCE is a versatile 8-bit microcontroller that belongs to the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is built on a high-performance HCS08 core and is equipped with 16KB of on-chip flash memory, providing ample space for application code and data storage.

Key Features

  • Core: The HCS08 core operates at a maximum frequency of 40MHz, delivering robust processing capabilities for time-sensitive tasks.
  • Memory: It comes with 16KB of flash memory and 1KB of RAM, ensuring efficient handling of complex operations and data manipulation.
  • Timers: Multiple timing systems, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, enhance the control capabilities of the device.
  • Communication Interfaces: Integrated serial communications support, including an I²C bus module and a serial peripheral interface (SPI), facilitates seamless data exchange with peripheral devices.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with multiple channels allows for accurate analog signal measurement and conversion.
  • Package: The microcontroller is available in an 80-pin QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Voltage Range: The device supports a voltage range of 2.7V to 5.5V, accommodating various power supply configurations.

Applications

The MC9S08GT16ACFCE microcontroller is an ideal choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set and flexibility make it well-suited for tasks that require precise control, such as motor control, sensor interfacing, and user interface management.

Conclusion

In conclusion, the NXP MC9S08GT16ACFCE is a powerful and reliable microcontroller that offers a balanced combination of performance, memory, and integrated features to meet the demands of modern embedded systems. Its versatility and robust design make it an excellent choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0612 $60.9180
35+ $3.3323 $116.6305
54+ $3.2282 $174.3228
74+ $3.1240 $231.1760
96+ $3.0200 $289.9200
128+ $2.7076 $346.5728
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess