EN
  • EN
  • DE

MC9S08GT16CFDE

Part No MC9S08GT16CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Family Part Number MC9S08GT16
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 725094-MC9S08GT16CFDE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16CFDE CAD Model

Description

The NXP MC9S08GT16CFDE is a high-performance, 8-bit microcontroller designed to cater to a wide range of embedded applications. This product is part of the S08 family of microcontrollers, which are known for their robustness, efficiency, and versatility. The MC9S08GT16CFDE is an ideal choice for applications requiring a perfect balance between low power consumption and high-speed processing.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum CPU frequency of 40 MHz.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle endurance.
  • RAM: 1 KB of Random Access Memory (RAM) for efficient data handling and storage.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Peripherals: Includes a rich set of peripherals such as multiple-channel timer/pulse-width modulator (TPM), Serial Communications Interface (SCI), and an 8-channel 10-bit Analog-to-Digital Converter (ADC).
  • Package: Available in an 48-pin QFN package, providing a compact footprint for space-constrained applications.
  • Voltage Range: Supports a wide input voltage range from 2.7V to 5.5V, accommodating various power supply configurations.
  • Development Support: Backed by NXP's comprehensive development tools, software libraries, and reference designs to accelerate product development cycles.

Applications

The MC9S08GT16CFDE microcontroller is suitable for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust feature set enables developers to create sophisticated and reliable systems with reduced time-to-market.

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The MC9S08GT16CFDE microcontroller undergoes rigorous testing and quality assurance processes to meet the industry standards for performance and reliability, ensuring that it meets the demanding requirements of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess