EN
  • EN
  • DE

MC9S08PA4VTGR

Part No MC9S08PA4VTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Part Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883893-MC9S08PA4VTGR
Ultra Librarian 3D Model Ultra Librarian MC9S08PA4VTGR CAD Model

Description

Overview of NXP's MC9S08PA4VTGR Microcontroller

The NXP MC9S08PA4VTGR is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. Designed for a wide range of applications, this microcontroller combines high-performance data processing capabilities with a rich set of features, making it an ideal choice for embedded systems in automotive, industrial, and consumer electronics sectors.

Key Features

  • Core: The device is built around a high-speed HCS08 core, which operates at a maximum frequency of 20 MHz. This core is designed for low-power consumption while providing robust computational power to handle complex tasks efficiently.
  • Memory: It comes equipped with 4KB of flash memory for program storage and 256 bytes of RAM for data processing, ensuring ample space for small to medium-sized applications.
  • GPIO: The MC9S08PA4VTGR offers a variety of General-Purpose Input/Output (GPIO) pins that allow for flexible interfacing with external peripherals and devices.
  • Timers: Integrated timers, including an 8-channel 16-bit timer and a 2-channel 16-bit timer, provide precise timing and control for real-time events.
  • Analog-to-Digital Converter: An onboard 12-channel, 12-bit Analog-to-Digital Converter (ADC) enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Interfaces: Multiple communication interfaces, including I2C, SPI, and UART, allow for easy data exchange with other components and systems.
  • Package: The device is available in a 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The MC9S08PA4VTGR microcontroller is designed to meet the demands of various applications. Its robust feature set makes it particularly well-suited for use in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensors
  • Home appliances

With its combination of performance, memory capacity, and peripheral integration, the NXP MC9S08PA4VTGR microcontroller provides a compact and cost-effective solution for many embedded system designs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1926 $59.6300
120+ $0.9785 $117.4200
185+ $0.9480 $175.3800
255+ $0.9175 $233.9625
330+ $0.8868 $292.6440
440+ $0.7951 $349.8440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess