EN
  • EN
  • DE

MC9S08SH32CTG

Part No MC9S08SH32CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MC9S08SH32
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812109-MC9S08SH32CTG
Ultra Librarian 3D Model Ultra Librarian MC9S08SH32CTG CAD Model

Description

NXP MC9S08SH32CTG Microcontroller

The NXP MC9S08SH32CTG is a high-performance microcontroller designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the S08 family and is built on NXP's HCS08 core, which is renowned for its efficiency and reliability. The MC9S08SH32CTG is an ideal choice for designers looking for a cost-effective solution with a rich feature set to enhance their product's capabilities.

With 32KB of flash memory, the MC9S08SH32CTG provides ample space for application code, which is essential for complex tasks and software updates. The device also comes with 2KB of RAM, ensuring smooth operation and sufficient temporary data storage for intermediate calculations and data processing.

One of the key features of the MC9S08SH32CTG is its robust I/O capabilities. It includes multiple general-purpose input/output (GPIO) pins that can be configured to interface with other components in an embedded system, such as sensors, actuators, and communication modules. This flexibility makes it an excellent choice for industrial control, consumer electronics, automotive, and many other applications.

The microcontroller operates at a voltage range of 2.7V to 5.5V, which provides designers with the flexibility to use it in various power environments. Its operating temperature range of -40°C to +85°C ensures reliable performance even in extreme conditions, making it suitable for outdoor and automotive applications where temperature fluctuations are common.

Communication is a breeze with the MC9S08SH32CTG, as it supports multiple communication protocols including I2C, SPI, and SCI (UART). These interfaces allow the microcontroller to connect with other devices, sensors, and networks, enabling data exchange and remote control capabilities.

The device comes in a compact 48-pin LQFP (Low Profile Quad Flat Package) that is space-efficient and ideal for applications where board space is at a premium. Additionally, the MC9S08SH32CTG is supported by NXP's CodeWarrior Development Studio, which provides a full-featured software development environment to streamline the development process.

In summary, the NXP MC9S08SH32CTG is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and peripheral integration for a wide array of embedded applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7053 $51.1590
75+ $1.3992 $104.9400
115+ $1.3555 $155.8825
155+ $1.3117 $203.3135
200+ $1.2680 $253.6000
265+ $1.1369 $301.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess