EN
  • EN
  • DE

MC9S08QE128CLK

Part No MC9S08QE128CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit HCS08 Central Processor Unit | IC MCU 8BIT 128KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MC9S08QE128
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220495-MC9S08QE128CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QE128CLK CAD Model

Description

The NXP MC9S08QE128CLK is a highly integrated microcontroller designed for embedded applications requiring a balance between performance and power efficiency. This device is part of the HCS08 family of 8-bit microcontrollers that are well-known for their robust design and reliability in a wide range of products.

Key Features

  • Core: 8-bit HCS08 Central Processing Unit (CPU) with a maximum operating frequency of 50 MHz, enabling quick data processing and control.
  • Flash Memory: 128 KB of on-chip flash memory, providing ample space for application code storage and in-circuit programming capabilities for easy updates.
  • RAM: 8 KB of Random Access Memory (RAM), offering enough buffer for runtime data handling.
  • Timers: Multiple timing and control functions including an 8-channel, 16-bit timer with two additional channels to support capture/compare and pulse-width modulation (PWM) functionalities.
  • Communication Interfaces: Comprehensive set of communication interfaces such as I2C, SPI, and SCI for versatile connectivity options with peripheral devices.
  • Analog-to-Digital Converter (ADC): 12-channel, 10-bit ADC for accurate analog signal measurement and conversion to digital form.
  • Supply Voltage: Designed to operate within a supply voltage range of 1.8V to 3.6V, suitable for battery-powered and portable applications.
  • Temperature Range: Operational across an industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: Available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The MC9S08QE128CLK microcontroller is a versatile component that can be used in a variety of applications. It is particularly well-suited for industrial control systems, consumer electronics, automotive modules, and smart sensors, among others. Its rich set of features and low-power operation make it an ideal choice for designers looking to create sophisticated yet energy-efficient embedded systems.

Product Code: MC9S08QE128CLK

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0368 $54.3312
21+ $4.9532 $104.0172
32+ $4.7985 $153.5520
44+ $4.6437 $204.3228
56+ $4.4889 $251.3784
75+ $4.0245 $301.8375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess