EN
  • EN
  • DE

P80C557E4EFB/01,55

Part No P80C557E4EFB/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 40
Program Memory Type ROMless
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-PQFP (14x20)
Win Source Part Number 1086117-P80C557E4EFB/01,55
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C557E4EFB/01,55 CAD Model

Description

The NXP P80C557E4EFB/01,55 is a robust 8-bit microcontroller designed for embedded applications that require high performance, low power consumption, and a wide range of integrated features. This microcontroller is part of the NXP 80C51 family and offers an excellent solution for automation, automotive, and industrial applications where reliability and efficiency are paramount.

Key Features:

  • Core: 80C51 CPU with 8-bit architecture, providing a solid balance between performance and power efficiency.
  • Operating Frequency: Up to 40 MHz, enabling quick processing and response times for time-sensitive tasks.
  • Memory: Equipped with 256 bytes of RAM and 32KB of on-chip ROM, suitable for complex programs and data storage needs.
  • I/O Ports: Features 32 general-purpose I/O lines, four 8-bit I/O ports, and full-duplex enhanced UART, accommodating various peripheral connections.
  • Timers: Three 16-bit timers/counters that are ideal for precise event timing and pulse generation.
  • ADC: An 8-channel, 10-bit Analog-to-Digital Converter, providing accurate analog signal measurement capabilities.
  • PWM: Pulse Width Modulation outputs for motor control, lighting control, and other applications requiring variable power output.
  • Power Management: Features power control modes such as idle and power-down modes to minimize power usage during inactivity.
  • Interrupts: A robust interrupt system with a priority level structure, ensuring critical tasks are serviced promptly.
  • Package: Available in a 68-pin PLCC package, which is suitable for space-constrained applications.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability in harsh environments.
  • Supply Voltage: 5V operating voltage, compatible with a wide range of peripheral devices.

The P80C557E4EFB/01,55 microcontroller is designed with a focus on high integration, which reduces the need for additional external components, thereby saving on system costs and board space. Its robust feature set and adherence to the industry-standard 80C51 instruction set make it a versatile and dependable choice for designers looking to create sophisticated embedded systems with a proven microcontroller core.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess