EN
  • EN
  • DE

PIC16C621A-04E/SS

Part No PIC16C621A-04E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 96 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1237820-PIC16C621A-04E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C621
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-04E/SS CAD Model

Description

Product Overview

The PIC16C621A-04E/SS is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC family, which is renowned for its easy-to-use and robust design, making it ideal for a wide range of applications in the industrial, automotive, consumer, aerospace, and telecommunications sectors.

Key Features

  • CPU: The PIC16C621A-04E/SS features a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity enables rapid development and debugging.
  • Operating Speed: It operates at a maximum frequency of 4 MHz, providing a good balance between speed and power consumption.
  • Program Memory: It comes with 1.75KB of on-board program memory, which is sufficient for simple to moderately complex applications.
  • Data Memory: The device includes 128 bytes of RAM and 64 bytes of EEPROM data memory, allowing for efficient data storage and retrieval operations.
  • I/O Ports: It features 13 I/O pins that provide the versatility needed for interfacing with a variety of peripherals and external devices.
  • Timers: The microcontroller is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are useful for time-related control operations.
  • Interrupt Capability: With its 4 sources of interrupts, the PIC16C621A-04E/SS ensures responsive interaction with external events, enhancing the microcontroller's real-time performance.
  • Power-Saving Modes: It includes power-saving features such as Power-down mode and Watchdog Timer for enhanced energy efficiency.

Package and Quality

The PIC16C621A-04E/SS is available in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

Its combination of features makes the PIC16C621A-04E/SS suitable for application in a variety of fields such as:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Security systems

Overall, the PIC16C621A-04E/SS from Microchip Technology is a robust and reliable microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it a go-to choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess