EN
  • EN
  • DE

LPC11U34FBD48/311,

Part No LPC11U34FBD48/311,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 40KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 40
Program Memory Size 40KB (40K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1056980-LPC11U34FBD48/311,
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC11U34FBD48/311, CAD Model

Description

The NXP LPC11U34FBD48/311 is a powerful and versatile microcontroller that is part of the LPC11Uxx series of 32-bit ARM Cortex-M0 based devices. Designed for embedded applications, this microcontroller is ideal for a wide range of industrial, consumer electronics, and computing products due to its high level of integration and low power consumption.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 40 KB of on-chip flash programming memory, 8 KB of RAM, and 4 KB of EEPROM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIO, SPI, I2C, UART, and timers, offering versatile interfacing options.
  • Analog Features: Comes with an onboard 10-bit ADC with 8 channels, allowing for accurate analog signal measurement and conversion.
  • USB Connectivity: Features a Full-Speed USB 2.0 device controller with integrated PHY, supporting USB communication with ease.
  • Package: Available in a space-saving 48-pin LQFP package, suitable for compact designs.
  • Power Efficiency: Its low power consumption modes include an integrated PMU (Power Management Unit) to minimize power consumption during idle and active states.
  • Serial Wire Debug: Supports SWD for streamlined debugging and development.
  • Clock System: A multi-purpose clock generation unit supports a wide range of clock sources for flexible system clock configuration.

Applications:

The LPC11U34FBD48/311 microcontroller is suitable for a variety of applications, such as:

  • Consumer electronics like gaming accessories and remote controllers
  • Industrial controls and automation systems
  • Medical devices and instrumentation
  • USB accessories and computer peripherals
  • Internet of Things (IoT) devices and smart sensors

With its robust feature set and compact form factor, the NXP LPC11U34FBD48/311 is a top choice for engineers and designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2605 $57.8655
27+ $4.3164 $116.5428
42+ $4.1815 $175.6230
58+ $4.0466 $234.7028
74+ $3.9117 $289.4658
99+ $3.5070 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess