EN
  • EN
  • DE

DAC8812ICPWR

Part No DAC8812ICPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 16TSSOP / Dual, Serial Input 16-Bit Multiplying Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Number of D/A Converters 2
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series DAC8812
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808356-DAC8812ICPWR
Ultra Librarian 3D Model Ultra Librarian DAC8812ICPWR CAD Model

Description

Product Overview: Texas Instruments DAC8812ICPWR

The DAC8812ICPWR from Texas Instruments is a highly precise, dual, 14-bit, digital-to-analog converter (DAC) designed to deliver exceptional performance in a range of applications. This component is part of Texas Instruments' extensive data converter portfolio and is engineered to meet the demands of industrial, communication, and high-end consumer electronics that require high resolution and accuracy in signal conversion.

Key Features

  • Resolution: The DAC8812ICPWR offers a 14-bit resolution which enables fine-grain analog output, making it suitable for applications requiring precise signal generation.
  • Dual Channel: It features two independent DAC channels, allowing for simultaneous output of different analog signals, providing flexibility and efficiency in multi-signal systems.
  • High-Speed Interface: With a high-speed, 3-wire serial interface, the device ensures rapid data transfer, which is crucial for applications with tight timing constraints.
  • Low Power Consumption: The device's low power consumption makes it ideal for portable and battery-operated equipment, where power efficiency is critical.
  • Wide Operating Range: The DAC8812ICPWR operates over a wide supply range of 2.7V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 3.3V and 5V logic families.
  • Settling Time: It boasts a fast settling time, enabling quick and accurate updates to the analog output, which is particularly beneficial in closed-loop control systems.

Applications

The versatility of the DAC8812ICPWR makes it an ideal choice for a broad spectrum of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Medical Instruments

Package and Quality

The Texas Instruments DAC8812ICPWR is offered in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The device meets stringent quality standards, ensuring reliable performance in various operating conditions. Additionally, it is characterized for operation from -40°C to +105°C, which guarantees functionality across a wide temperature range, essential for industrial and automotive applications.

With its combination of high precision, dual-channel output, and low power consumption, the DAC8812ICPWR is a powerful component that can meet the needs of the most demanding digital-to-analog conversion tasks.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9307 $74.7921
5+ $20.4559 $102.2795
8+ $19.8167 $158.5336
11+ $19.1774 $210.9514
14+ $18.5382 $259.5348
19+ $16.6205 $315.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,974 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess