EN
  • EN
  • DE

MC9S08QG4CFKE

Part No MC9S08QG4CFKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 4KB FLASH 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Family Part Number MC9S08QG4
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1220505-MC9S08QG4CFKE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08QG4CFKE CAD Model

Description

Product Overview: NXP MC9S08QG4CFKE Microcontroller

The NXP MC9S08QG4CFKE microcontroller is a robust and versatile 8-bit MCU from the S08 family, designed to deliver exceptional performance for a wide range of embedded applications. This microcontroller is built on NXP's high-density, low-power HCS08 core, which operates at a maximum frequency of 20 MHz. The MC9S08QG4CFKE is engineered to provide an optimal balance between processing power, energy efficiency, and cost-effectiveness, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • Core: 8-bit HCS08 CPU at up to 20 MHz
  • Flash Memory: 4 KB on-chip flash memory, allowing for reliable storage of application code
  • RAM: 256 Bytes of RAM for efficient data handling and processing
  • I/O Pins: Up to 16 GPIOs providing flexibility for interfacing with peripherals and other devices
  • Timers: 2-channel Timer Interface Module (TIM) for precise event counting and pulse-width modulation
  • Analog-to-Digital Converter: 8-channel, 10-bit ADC for accurate analog signal measurement
  • Communication Interfaces: Integrated I2C and SCI (UART) modules for serial communication
  • Operating Voltage: 1.8V to 3.6V, suitable for battery-powered and low-power applications
  • Temperature Range: -40°C to +85°C for operation in harsh environments
  • Packaging: Available in a space-saving 16-pin QFN package

Applications:

The MC9S08QG4CFKE microcontroller is adept at handling tasks in various domains, including but not limited to:

  • Consumer electronics (e.g., personal gadgets, gaming devices)
  • Automotive control systems (e.g., body control modules, sensors)
  • Industrial automation (e.g., process control, robotics)
  • Smart home devices (e.g., home automation, security systems)
  • Medical devices (e.g., portable health monitors, diagnostic equipment)

Support and Resources:

NXP provides extensive support for the MC9S08QG4CFKE with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). Detailed datasheets, application notes, and user guides are also available to assist designers in fully utilizing the capabilities of this microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0386 $51.9300
120+ $0.8522 $102.2640
185+ $0.8256 $152.7360
255+ $0.7989 $203.7195
325+ $0.7723 $250.9975
435+ $0.6924 $301.1940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess