EN
  • EN
  • DE
  • IT

MC9S08QG8MDNE

Part No MC9S08QG8MDNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 8-SOIC
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926442-MC9S08QG8MDNE
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8MDNE CAD Model

Description

The NXP MC9S08QG8MDNE is a versatile 8-bit microcontroller that combines high-performance data processing capabilities with robust peripheral features, catering to a wide array of applications ranging from industrial control systems to consumer electronics. This microcontroller is part of the S08 family, which is well-known for its ease of use, low power consumption, and exceptional efficiency.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit with up to 20 MHz bus frequency, offering a balanced trade-off between speed and power efficiency.
  • Flash Memory: 8 KB of on-chip in-circuit programmable flash memory, providing ample space for application code and the flexibility for firmware updates.
  • RAM: 512 Bytes of Random Access Memory, ensuring smooth operation and efficient data handling for complex tasks.
  • GPIO: Multiple General-Purpose Input/Output pins that can be configured for various interface requirements, enhancing the MC9S08QG8MDNE's adaptability to different hardware setups.
  • Timers: Integrated 2-channel Timer/PWM modules that support accurate time measurement and control for real-time applications.
  • Communication Interfaces: Includes I2C and SCI (Serial Communication Interface) modules for easy integration with other components and peripherals, enabling seamless data exchange and connectivity.
  • Analog-to-Digital Converter: Onboard 10-bit ADC with multiple channels, facilitating precise analog signal measurement and conversion for sensor interfacing and data acquisition tasks.
  • Voltage Range: Operates at 1.8V to 3.6V, making it suitable for low-power and battery-operated devices.
  • Package: Available in a compact 16-pin SOIC package, ideal for space-constrained applications.

Applications:

The MC9S08QG8MDNE is engineered to meet the demands of a diverse range of applications. Its robust feature set makes it an excellent choice for smart sensors, home automation systems, personal health devices, and small-scale robotics. Additionally, its low-power attributes and small footprint make it a preferred option for portable and wearable technology.

Conclusion:

With its powerful CPU, rich set of peripherals, and low power consumption, the NXP MC9S08QG8MDNE microcontroller stands out as a prime candidate for designers looking to create efficient and reliable embedded systems. Its ease of use and flexibility further ensure that it remains a popular choice for both professionals and hobbyists alike.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4001 $50.4021
51+ $1.9693 $100.4343
79+ $1.9077 $150.7083
109+ $1.8462 $201.2358
141+ $1.7847 $251.6427
188+ $1.6000 $300.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess