EN
  • EN
  • DE

MC9S08RG60CFJ

Part No MC9S08RG60CFJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 2.5V/3.3V 32-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 27
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788142-MC9S08RG60CFJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08RG60
Introduction Date December 06, 2003
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08RG60CFJ CAD Model

Description

Product Overview: MC9S08RG60CFJ

The MC9S08RG60CFJ is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for a wide range of applications requiring robust operation, low power consumption, and flexible interfacing options. This MCU is part of the S08 family and is built on NXP's HCS08 core, which offers a perfect balance between speed and power efficiency.

Key Features

  • Core: This device features a 20 MHz HCS08 CPU providing the power and flexibility of a high-speed 8-bit processing core, complete with a rich instruction set and efficient addressing modes.
  • Memory: It comes with 60KB of flash memory, allowing ample space for complex programs and 4KB of RAM for efficient data handling.
  • Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) provide extensive timing and control capabilities.
  • Communication Interfaces: The MCU offers a variety of communication interfaces such as I2C, SPI, and SCI for easy integration into different systems and for facilitating communication with peripherals.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels expands the MCU's capabilities in sensor-based applications.
  • Operating Voltage: It operates within a voltage range of 1.8V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C.
  • Packaging: The MC9S08RG60CFJ is available in a 32-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the MC9S08RG60CFJ makes it ideal for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and smart sensors. Its robust feature set ensures that it can meet the requirements of complex embedded systems while maintaining cost-effectiveness and ease of integration.

Conclusion

With its blend of performance, memory, and rich peripheral set, the NXP MC9S08RG60CFJ MCU stands out as a highly capable component for designers looking to develop advanced, yet power-conscious, applications. Its extensive support and documentation further ease the development process, making it a go-to choice for engineers across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0469 $57.8911
47+ $2.5006 $117.5282
72+ $2.4220 $174.3840
99+ $2.3435 $232.0065
128+ $2.2661 $290.0608
171+ $2.0316 $347.4036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess