EN
  • EN
  • DE

MC9S08SH16CTJ

Part No MC9S08SH16CTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 3.3V/5V 20-Pin TSSOP Tube / IC MCU 8BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 788144-MC9S08SH16CTJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08SH16
Introduction Date April 22, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08SH16CTJ CAD Model

Description

    

Product Overview: NXP MC9S08SH16CTJ Microcontroller

    

The NXP MC9S08SH16CTJ microcontroller is a highly integrated, low-power device designed for a wide range of applications. This 8-bit microcontroller is part of the S08 family and is built around a HCS08 central processing unit which operates at speeds of up to 40 MHz. It is an ideal choice for embedded systems that require a combination of performance, efficiency, and reliability.

        

Key Features

    
            
  • CPU: 8-bit HCS08 CPU core with up to 40 MHz frequency for robust processing capabilities.
  •         
  • Flash Memory: 16 KB of on-chip flash memory, providing ample space for application code and data storage.
  •         
  • RAM: 1 KB of RAM, enabling efficient data handling and manipulation.
  •         
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and control.
  •         
  • Communication Interfaces: Versatile serial communication options with I2C and SCI (UART) modules for easy connectivity with peripherals and other devices.
  •         
  • Input/Output: Up to 40 general-purpose input/output (GPIO) pins, offering flexibility in interfacing with external components.
  •         
  • Operating Voltage: Wide operating voltage range from 3.0 V to 5.5 V, accommodating various power supply configurations.
  •         
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliability under harsh conditions.
  •         
  • Packaging: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.
  •     
        

Applications

    

The MC9S08SH16CTJ is versatile enough to be used in a variety of applications, including but not limited to:

    
            
  • Industrial control systems
  •         
  • Automotive systems
  •         
  • Consumer electronics
  •         
  • Home appliances
  •         
  • Medical devices
  •         
  • Smart sensors
  •     
        

With its robust feature set and reliable performance, the NXP MC9S08SH16CTJ microcontroller is an excellent choice for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6880 $52.1280
15+ $7.1287 $106.9305
22+ $6.9059 $151.9298
30+ $6.6831 $200.4930
39+ $6.4604 $251.9556
52+ $5.7920 $301.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess