EN
  • EN
  • DE

MC9S08SH16CWL

Part No MC9S08SH16CWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883910-MC9S08SH16CWL
Ultra Librarian 3D Model Ultra Librarian MC9S08SH16CWL CAD Model

Description

Introducing the NXP MC9S08SH16CWL Microcontroller

The NXP MC9S08SH16CWL is a versatile and powerful microcontroller designed to cater to a wide range of applications, from industrial control systems to automotive electronics. This 8-bit MCU is part of the S08 family and is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz.

With 16KB of flash memory, the MC9S08SH16CWL provides ample space for complex applications and software updates. The inclusion of 768 bytes of RAM ensures smooth and efficient handling of data and processes. The device also features a 2KB EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.

Key Features:

  • Core: HCS08 8-bit
  • Frequency: Up to 40 MHz
  • Flash Memory: 16KB
  • RAM: 768 bytes
  • EEPROM: 2KB
  • Package: 28-Pin QFN
  • Operating Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to +85°C

The device is housed in a compact 28-pin QFN package, making it suitable for space-constrained applications. It supports an operating voltage range of 1.8V to 3.6V, which allows for flexibility in various power environments and battery-operated devices.

For developers, the MC9S08SH16CWL offers an array of peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), two analog comparators, and a Serial Communications Interface (SCI) for serial communication. Additionally, the microcontroller features a Timer/Pulse-Width Modulator (TPM) module that is essential for precise timing operations and PWM applications.

Ensuring reliable operation in harsh environments, the MC9S08SH16CWL is specified for an extended temperature range of -40°C to +85°C, making it robust enough for industrial applications.

Overall, the NXP MC9S08SH16CWL microcontroller is a highly capable and adaptable solution for designers looking to implement efficient control systems in their projects. Its combination of processing power, memory options, and rich peripheral set, all within a low-power and rugged design, makes it a top choice for a multitude of embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess