EN
  • EN
  • DE

MC9S08SH16MTJ

Part No MC9S08SH16MTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP / S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935313992574,568-14579,MC9S08SH16MTJ-ND
Standard Package 75
Win Source Part Number 1318816-MC9S08SH16MTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08SH16MTJ CAD Model

Description

Introducing the NXP MC9S08SH16MTJ Microcontroller

The NXP MC9S08SH16MTJ is a versatile and powerful microcontroller that is part of the MC9S08 series, designed to offer a high level of integration for embedded designers. This 8-bit MCU is built on the HCS08 core and is engineered to provide a cost-effective solution for a wide range of applications.

Key Features:

  • Core: At the heart of the MC9S08SH16MTJ lies the HCS08 core, which operates at a maximum frequency of 40 MHz, delivering robust performance for complex tasks.
  • Flash Memory: Equipped with 16 KB of on-chip flash memory, this microcontroller offers ample space for application code, which is essential for systems requiring in-field firmware updates.
  • RAM: It comes with 1 KB of RAM, providing sufficient working memory for data manipulation and buffer storage.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports, which allow for flexible interfacing with external devices, sensors, and actuators.
  • Timers: An array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, supports precise event measurement and motor control.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Communication Interfaces: The MC9S08SH16MTJ provides multiple communication interfaces, including I2C and SCI (Serial Communications Interface), facilitating easy connectivity with other microcontrollers, sensors, and peripherals.
  • Voltage Range: This microcontroller operates over a wide voltage range from 1.8 V to 3.6 V, making it suitable for battery-operated and portable devices.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it is reliable in extreme environmental conditions.

Applications:

The MC9S08SH16MTJ is designed to meet the needs of a variety of applications, such as industrial control systems, automotive modules, consumer electronics, and smart sensors. Its robust feature set enables developers to create efficient and reliable systems for these demanding applications.

Package and Quality:

This microcontroller is available in a 20-pin TSSOP package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that the MC9S08SH16MTJ meets the stringent requirements of the industry, providing a dependable solution for your embedded projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7199 $62.9189
25+ $4.6934 $117.3350
39+ $4.5467 $177.3213
53+ $4.4000 $233.2000
68+ $4.2533 $289.2244
91+ $3.8133 $347.0103
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess