EN
  • EN
  • DE

MC9S08SH8MWJR

Part No MC9S08SH8MWJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC  /  S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935325473518
Standard Package 1,000
Win Source Part Number 1078011-MC9S08SH8MWJR
Ultra Librarian 3D Model Ultra Librarian MC9S08SH8MWJR CAD Model

Description

Product Overview: NXP MC9S08SH8MWJR Microcontroller

The NXP MC9S08SH8MWJR microcontroller is a high-performance component designed for a wide range of embedded applications. As part of the MC9S08 family, this device is built on the HCS08 core, which is well-regarded for its efficiency and speed. The microcontroller operates at a maximum frequency of 40 MHz, providing a robust platform for complex tasks and processes.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that provides a balance between performance and power consumption.
  • Flash Memory: 8 KB of on-chip flash memory, which is ideal for storing application code and data in a secure and reliable manner.
  • RAM: 512 Bytes of Random Access Memory (RAM), allowing for efficient data manipulation and storage during operation.
  • Operating Voltage: The device supports a wide range of operating voltages from 3.0V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability in harsh environments.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports provide flexibility for interfacing with other components and peripherals.
  • Timers: Includes an 8-bit modulo timer and a 2-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and control.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) modules for versatile data exchange.
  • Package: Available in a 20-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The MC9S08SH8MWJR is designed to meet the needs of a variety of applications including industrial control, consumer electronics, automotive systems, and more. Its robust feature set and flexible I/O options make it an excellent choice for designers looking to create sophisticated and reliable systems with minimal footprint.

Quality and Support:

NXP is known for its commitment to quality and long-term support. The MC9S08SH8MWJR microcontroller is backed by NXP's comprehensive technical resources, including datasheets, application notes, and a supportive community of developers. This ensures that designers can confidently select this microcontroller for their critical projects, knowing they will have access to the resources needed to bring their products to market successfully.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess