EN
  • EN
  • DE

MC9S12B64MFUE

Part No MC9S12B64MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 64KB Flash 5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788152-MC9S12B64MFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12B64
Introduction Date March 28, 2006
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12B64MFUE CAD Model

Description

The NXP MC9S12B64MFUE is a sophisticated 16-bit microcontroller that combines high-performance data processing capabilities with a suite of advanced features, making it a prime choice for automotive and industrial applications. This microcontroller is a part of the HCS12 family, which is renowned for its integration and efficiency in embedded systems.

At the heart of the MC9S12B64MFUE is a 16-bit CPU12 core, which operates at a frequency of up to 25 MHz. This core is designed to execute instructions efficiently, leading to improved system performance for time-critical tasks. The device comes with 64KB of Flash memory, providing ample space for application code and data storage, and 4KB of RAM, ensuring smooth operation and data processing.

One of the standout features of the MC9S12B64MFUE is its robust Input/Output (I/O) capabilities. It includes a range of digital and analog peripherals, such as multiple SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules, which facilitate communication with other devices in a system. Additionally, it boasts an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and transducers.

The microcontroller's design emphasizes flexibility and connectivity. It supports an expansive interrupt table for real-time event handling, a Background Debug Mode (BDM) for development support, and includes features like Power Saving Modes to optimize energy consumption for low-power applications.

For secure applications, the MC9S12B64MFUE provides a range of security features, including a secure memory partitioning and a modular Cyclic Redundancy Check (CRC) unit to ensure data integrity. The microcontroller is available in an 80-pin QFP package, making it suitable for space-constrained applications while still offering sufficient I/O options for complex tasks.

Overall, the NXP MC9S12B64MFUE is a versatile and powerful microcontroller that can meet the stringent requirements of modern embedded systems, offering a balance of performance, power efficiency, and integration capabilities.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess