EN
  • EN
  • DE

MC9S12C128MPBE

Part No MC9S12C128MPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 52-TQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 52-LQFP
Case / Package 52-TQFP (10x10)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883917-MC9S12C128MPBE
Ultra Librarian 3D Model Ultra Librarian MC9S12C128MPBE CAD Model

Description

    

    The NXP MC9S12C128MPBE is a sophisticated 16-bit microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of NXP's HCS12 family, which is renowned for its integration and efficiency in embedded systems.  

    

Key Features

  
        
  • CPU: 16-bit HCS12 core, with up to 25 MHz bus speed.
  •     
  • Memory: 128 KB of Flash memory, which provides ample space for complex programming and 8 KB of RAM for efficient data processing.
  •     
  • Advanced Interrupt Capability: Includes a vectored interrupt controller for fast response to multiple sources of interrupts.
  •     
  • Digital I/O: Provides numerous digital input/output channels for versatile control and interfacing with external devices.
  •     
  • Timers: Enhanced capture/compare timer modules for precise event timing and waveform generation.
  •     
  • Communication Interfaces: Multiple Serial Communication Interface (SCI) modules, Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus for robust communication options.
  •     
  • Package: 112-Pin LQFP (Low Profile Quad Flat Package) for a compact footprint and efficient space utilization on circuit boards.
  •     
  • Operating Voltage: Designed to operate within a range of 2.35V to 5.25V, suitable for a variety of power environments.
  •     
  • Temperature Range: Capable of operating over an industrial temperature range, making it reliable in extreme conditions.
  •   
    

Applications

  

    Due to its robust feature set, the NXP MC9S12C128MPBE is ideal for applications that require complex control systems and real-time processing. These applications include but are not limited to automotive control systems, robotics, industrial control units, and sensor networks.  

    

Reliability and Support

  

    NXP provides extensive support for the MC9S12C128MPBE microcontroller, with comprehensive documentation, development tools, and software libraries to assist developers in creating efficient and reliable applications. The commitment to quality and long-term availability makes this microcontroller a preferred choice for engineers looking for a stable and well-supported platform.  

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess