EN
  • EN
  • DE

MC9S12D64CFU

Part No MC9S12D64CFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
The number of I/O 59
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 4K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Family Part Number MC9S12D64
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 719391-MC9S12D64CFU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12D64CFU CAD Model

Description

Introducing the MC9S12D64CFU Microcontroller from NXP

The MC9S12D64CFU is a sophisticated and versatile microcontroller designed by NXP Semiconductors, a leader in the development of advanced integrated circuits for the automotive, consumer, and industrial markets. This particular microcontroller is part of the HCS12 family, which is well-regarded for its robust architecture and suitability for a wide range of embedded applications.

Key Features:

      
  • Core: The MC9S12D64CFU features a 16-bit HCS12 central processing unit (CPU), offering a perfect blend of processing power and efficiency for complex control tasks.
  •   
  • Memory: It boasts a 64KB flash memory, allowing for ample program storage, and 2KB of RAM for efficient data handling.
  •   
  • Advanced Interrupts: The device is equipped with a robust interrupt system, including a fast interrupt processing sequence and a vectored interrupt controller for streamlined interrupt management.
  •   
  • Digital I/O: With up to 59 general-purpose input/output (GPIO) pins, this microcontroller offers flexible interfacing options with various peripherals and sensors.
  •   
  • Timers: It includes multiple 16-bit timers, which are essential for precise event counting and interval timing.
  •   
  • Communication Interfaces: The MC9S12D64CFU supports a variety of communication protocols, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy integration into complex systems.
  •   
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC (Analog-to-Digital Converter) allows the microcontroller to process analog signals, making it ideal for sensor-based applications.

Applications:

The versatility of the MC9S12D64CFU makes it suitable for a wide array of applications, particularly in the automotive sector, where reliability and performance are crucial. It is also used in industrial control systems, robotics, and consumer electronics, where its robust feature set can be fully leveraged for sophisticated control and monitoring tasks.

Package and Quality:

Encased in a compact 80-QFP (Quad Flat Package), the MC9S12D64CFU is designed for space-conscious applications requiring a small footprint without compromising functionality. NXP's commitment to quality ensures that this microcontroller meets the high standards required for critical applications.

With its combination of performance, memory capacity, and rich peripheral set, the MC9S12D64CFU from NXP stands out as a top choice for designers seeking a reliable and powerful microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9428 $61.8856
5+ $25.3890 $126.9450
8+ $24.5955 $196.7640
10+ $23.8022 $238.0220
13+ $23.0088 $299.1144
17+ $20.6285 $350.6845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess