EN
  • EN
  • DE

MC9S12DG128VFUE

Part No MC9S12DG128VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926453-MC9S12DG128VFUE
Ultra Librarian 3D Model Ultra Librarian MC9S12DG128VFUE CAD Model

Description

Product Overview: MC9S12DG128VFUE

The MC9S12DG128VFUE is a high-performance microcontroller unit (MCU) from NXP's HCS12 family, designed to meet the demands of automotive and industrial applications. This 16-bit MCU is built on NXP's innovative HCS12 core, offering a robust set of features that enable efficient and reliable operation in complex embedded systems.

Key Features

  • Core: The device is powered by the HCS12 core, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128 KB of flash memory, ensuring ample space for application code, and 8 KB of RAM for data processing.
  • Advanced Interrupt Capabilities: The MCU features an enhanced interrupt module that supports up to 38 interrupt sources, allowing for quick and efficient task prioritization and handling.
  • Digital I/O: It includes 59 general-purpose input/output (GPIO) pins, giving developers the flexibility to interface with a wide range of sensors, actuators, and other peripherals.
  • Timers: Multiple integrated timers, including 8-channel and 2-channel 16-bit timers, provide sophisticated timing and pulse-width modulation (PWM) functionalities.
  • Communication Interfaces: The MCU supports a variety of communication protocols, such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, facilitating easy data exchange with other devices within the system.
  • Analog-to-Digital Converter: A 10-bit analog-to-digital converter (ADC) with 8 channels enables the MCU to convert analog signals into digital data for further processing.
  • Package: The MC9S12DG128VFUE is available in a 80-QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The robust feature set of the MC9S12DG128VFUE makes it an ideal choice for a variety of applications, particularly in the automotive sector, where it can be used in engine control units, body control modules, and other embedded control systems. It is also well-suited for industrial applications that require a reliable and high-performance MCU for process control, automation, and monitoring.

Conclusion

The MC9S12DG128VFUE from NXP stands out as a versatile and powerful microcontroller that delivers the performance and features required for today's advanced automotive and industrial applications. With its robust processing core, ample memory, and comprehensive set of peripherals, it provides developers with an excellent platform for building sophisticated embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,537 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess