EN
  • EN
  • DE
  • IT

MC9S12DT128BCPV

Part No MC9S12DT128BCPV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12
Package Tray
Part Status Obsolete
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name MC9S1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883930-MC9S12DT128BCPV
Ultra Librarian 3D Model Ultra Librarian MC9S12DT128BCPV CAD Model

Description

The NXP MC9S12DT128BCPV is a sophisticated microcontroller that is part of the HCS12 family, designed to cater to the demanding needs of automotive and industrial control applications. This 16-bit MCU is built around the HCS12 core and operates at a maximum frequency of 25MHz, providing a perfect balance between processing power and energy efficiency.

Key Features

  • Integrated Memory: It comes with 128KB of flash memory, which is ideal for storing large applications, and 8KB of RAM for efficient data manipulation.
  • Advanced I/O Capabilities: The device includes a rich set of input/output options such as multiple digital I/O ports, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and two Serial Communication Interface (SCI) modules, making it extremely versatile for interfacing with various peripherals.
  • Robust Timers: With 8-channel and 2-channel 16-bit timers, the MC9S12DT128BCPV can manage complex timing requirements, including pulse width modulation (PWM) for motor control applications.
  • Networking Support: The inclusion of a Controller Area Network (CAN) module facilitates reliable communication in automotive networks, allowing for real-time data exchange between various microcontrollers within a vehicle.
  • On-Chip Debugging: The Background Debug Mode (BDM) provides on-chip debugging capabilities, simplifying the development and troubleshooting process.

Package and Temperature Range

The microcontroller is housed in a 112-pin LQFP (Low Profile Quad Flat Package), which is designed for space-constrained applications. It operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

Applications

With its robust feature set, the NXP MC9S12DT128BCPV is an excellent choice for a variety of applications, including but not limited to engine control units, dashboard systems, body control modules, industrial control systems, robotics, and other embedded systems that require high reliability and real-time performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess