EN
  • EN
  • DE

MC9S12GC16CFUE

Part No MC9S12GC16CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12
Package Tray
Number of I/O 60
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852923-MC9S12GC16CFUE
Ultra Librarian 3D Model Ultra Librarian MC9S12GC16CFUE CAD Model

Description

Product Overview: NXP MC9S12GC16CFUE Microcontroller

The NXP MC9S12GC16CFUE is a 16-bit microcontroller that is part of the HCS12 family, designed for automotive and industrial control systems. This powerful microcontroller combines high-performance data processing capabilities with advanced features, making it an ideal choice for a range of applications that require reliable and efficient operation.

Key Features:

  • Core: The MC9S12GC16CFUE is built around the HCS12 core, which operates at a maximum frequency of 25 MHz, providing a robust platform for complex data processing and control tasks.
  • Memory: It comes with 16KB of on-chip flash memory, which is highly reliable and secure for storing code, and 1KB of RAM for data processing.
  • Advanced I/O Capabilities: This microcontroller includes a rich set of input/output options such as multiple digital I/O ports, analog-to-digital converters (ADCs), and timers, making it versatile for interfacing with a wide array of sensors and actuators.
  • Communication Interfaces: It features a variety of communication interfaces including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), facilitating easy data exchange with other devices in a system.
  • Package: The device is offered in an 80-QFP (Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the MC9S12GC16CFUE makes it suitable for a wide range of applications, particularly in the automotive sector where it can be used in engine control units, body control modules, and other in-vehicle systems. In addition, its robustness and reliability make it a good fit for industrial control systems, robotics, and smart sensors.

Why Choose MC9S12GC16CFUE:

With its combination of performance, memory capacity, and rich peripheral set, the NXP MC9S12GC16CFUE stands out as a microcontroller that can handle demanding tasks while maintaining cost-effectiveness and ease of integration. Its extensive support and documentation further ensure that developers can maximize its capabilities for innovative and sophisticated designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1469 $57.0283
15+ $6.6847 $100.2705
24+ $6.4758 $155.4192
32+ $6.2669 $200.5408
42+ $6.0580 $254.4360
56+ $5.4313 $304.1528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,522 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess