EN
  • EN
  • DE

MC9S12XEP100MVL

Part No MC9S12XEP100MVL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 208MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12X
Package Tray
Number of I/O 152
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13644, 935314314557, MC9S12XEP100MVL-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851403-MC9S12XEP100MVL
Ultra Librarian 3D Model Ultra Librarian MC9S12XEP100MVL CAD Model

Description

The NXP MC9S12XEP100MVL is a 16-bit microcontroller designed to cater to the demanding needs of automotive and industrial control applications. As a member of the HCS12X family, it is engineered with the intent to provide a high level of integration, efficiency, and reliability.

Key Features:

  • Advanced CPU: At the heart of the MC9S12XEP100MVL is the HCS12X CPU, which operates at a frequency of up to 50 MHz. This CPU is an enhanced version of the 68HC12 architecture, designed to deliver superior performance with backward compatibility and low power consumption.
  • Memory: The microcontroller boasts 1MB of Flash memory, 64KB of RAM, and 32KB of EEPROM, providing ample space for complex applications and data storage without the need for external memory components.
  • Rich Peripherals: An array of peripherals enhances the functionality of the device, including multiple serial communication interfaces (SCI, SPI, CAN), 12-bit analog-to-digital converters (ADCs), 8-bit digital-to-analog converters (DACs), and a robust timer system for PWM and capture/compare functions.
  • Integrated Debugging: The inclusion of an on-chip debug module supports real-time debugging and programming, simplifying development and reducing time-to-market.
  • Enhanced Security: With an emphasis on security, the microcontroller features a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard intellectual property and ensure secure communication.
  • Package and Temperature Range: The MC9S12XEP100MVL is available in a 144-LQFP package and is operational over an extended temperature range, making it suitable for harsh environments.

Applications:

The versatility of the MC9S12XEP100MVL positions it as an ideal solution for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and advanced driver-assistance systems. Its robust feature set also makes it suitable for industrial control systems, robotics, and other embedded systems that require high reliability and performance.

Overall, the NXP MC9S12XEP100MVL is a powerhouse microcontroller that provides developers with the tools needed to create sophisticated and secure products in the ever-evolving landscape of automotive and industrial technologies.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.6572 $74.6572
2+ $61.2572 $122.5144
3+ $59.3429 $178.0287
4+ $57.4286 $229.7144
5+ $55.5143 $277.5715
7+ $49.7714 $348.3998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess