EN
  • EN
  • DE

MCF51AC256ACPUE

Part No MCF51AC256ACPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  Coldfire V1 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51AC
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935309283557
Standard Package 800
Win Source Part Number 1030659-MCF51AC256ACPUE
Ultra Librarian 3D Model Ultra Librarian MCF51AC256ACPUE CAD Model

Description

Product Overview: NXP MCF51AC256ACPUE Microcontroller

The NXP MCF51AC256ACPUE is a robust microcontroller unit (MCU) built on the ColdFire V1 core, designed to offer a balance between performance and cost-effectiveness for a range of embedded applications. This microcontroller is particularly suited for industrial control, medical devices, home appliances, and automotive systems, where reliability and efficiency are paramount.

Key Features

  • Core: The device features a 32-bit ColdFire V1 core, which operates at a maximum frequency of 50 MHz, providing a solid foundation for applications that require a combination of low power consumption and high processing capabilities.
  • Memory: It comes equipped with 256KB of flash memory and 16KB of RAM, ensuring ample space for complex programs and efficient data handling.
  • Communication Interfaces: The MCU includes a variety of communication interfaces such as I2C, SPI, and two UARTs, facilitating easy data exchange and peripheral connectivity.
  • Timers: Multiple timing features including an 8-channel 16-bit timer, 2-channel 16-bit timer, and real-time counter, provide precision in time-sensitive tasks.
  • Analog-to-Digital Converter: An integrated 12-bit ADC with up to 16 channels allows for accurate conversion of analog signals to digital data, which is essential for sensor-based applications.
  • Package: The MCU is available in an 80-QFP package, which is designed for space-constrained applications while still offering sufficient I/O options for complex designs.

Advanced Features

With its advanced power management capabilities, the MCF51AC256ACPUE supports multiple power-saving modes, which are crucial for battery-operated devices. It also features a background debugging system and an on-chip debug module that simplifies development and troubleshooting.

Design Support

NXP provides comprehensive support for the MCF51AC256ACPUE with a suite of development tools, including software libraries, real-time operating systems (RTOS) support, and reference designs. This ensures that engineers can accelerate the design process and bring products to market faster.

In summary, the NXP MCF51AC256ACPUE microcontroller is a powerful and versatile solution for designers who require a high-performance MCU with a rich set of features, all within a cost-effective and power-conscious framework.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess