EN
  • EN
  • DE

MCF51AG96CLH

Part No MCF51AG96CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 96KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 32BIT 96KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51AG
Packaging Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, LVD, PWM, WDT
Number of I/O 53
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 19x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788190-MCF51AG96CLH
Popularity Medium
Supply and Demand Status Limited
Family Name MCF51AG96
Introduction Date December 16, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCF51AG96CLH CAD Model

Description

The NXP MCF51AG96CLH is a highly integrated, robust microcontroller designed to meet the needs of demanding embedded applications. This product is part of the MCF51AG series, which features the ColdFire V1 core, combining the energy efficiency of a microcontroller with the power of a microprocessor. The MCF51AG96CLH is particularly well-suited for industrial control, home automation, and various other applications requiring a high level of precision and performance.

Key Features

  • Core: 32-bit ColdFire V1 with a maximum operating frequency of 50 MHz, providing a balance between performance and power consumption.
  • Memory: 96 KB of on-chip flash memory and 8 KB RAM, supporting complex applications and reducing the need for external memory components.
  • Digital Peripherals: Multiple communication interfaces including I2C, SPI, and SCI (UART), enabling easy integration with other digital systems.
  • Analog Peripherals: Equipped with a 12-bit analog-to-digital converter (ADC) with up to 16 channels, providing accurate analog signal measurement and conversion.
  • Timers: A rich set of timers including an RTI (Real-Time Interrupt), a PIT (Programmable Interrupt Timer), and a PWM (Pulse Width Modulator), facilitating precise timing and control for a wide range of applications.
  • Package: Available in a 64-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: 2.7V to 3.6V, supporting battery-powered and portable devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The MCF51AG96CLH is versatile and can be used in a variety of applications, such as:

  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Automotive Control Units
  • Energy Management Systems

Overall, the NXP MCF51AG96CLH microcontroller is an excellent choice for designers looking for a high-performance, low-power device with a rich set of peripherals. Its robust feature set enables it to tackle complex tasks while maintaining energy efficiency, making it a versatile solution for a multitude of embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7420 $61.9360
19+ $6.3525 $120.6975
29+ $6.1538 $178.4602
39+ $5.9552 $232.2528
51+ $5.7565 $293.5815
68+ $5.1617 $350.9956
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess