Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 1282822-Z8F081A
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8F081A CAD Model

Description

The Z8F081A is a member of Zilog's Encore! XP® Flash microcontroller family, based on the enhanced Z8® core. These microcontrollers are designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Motor Control: Used in applications requiring precise motor control, such as robotics and industrial automation.
  • Appliance Control: Controls various functions in household appliances, such as washing machines, refrigerators, and ovens.
  • Lighting Control: Manages lighting systems for energy efficiency and customized lighting effects.
  • Security Systems: Implements security features in alarm systems and access control devices.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.

Features

  • Enhanced Z8® Core: Provides efficient instruction execution and high performance.
  • 8KB Flash Memory: Stores program code and data.
  • 1KB SRAM: Provides volatile memory for data storage and manipulation.
  • 16-bit Timer/Counters: Used for timing, counting, and PWM generation.
  • UART Serial Communication: Enables communication with other devices via serial interfaces.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor data acquisition.
  • On-Chip Debugging: Facilitates easy debugging and program development.

Benefits

  • High Performance: The enhanced Z8® core delivers efficient instruction execution.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Configuration: Configurable peripherals allow customization for various applications.
  • Easy Development: Comprehensive development tools and debugging support.

Technical Specifications (Typical):

  • CPU Core: Enhanced Z8®
  • Flash Memory: 8KB
  • SRAM: 1KB
  • Operating Voltage: 2.7V to 3.6V
  • Operating Frequency: Up to 20 MHz
  • Number of I/O Pins: Varies depending on the package
  • Operating Temperature Range: -40°C to +105°C
  • Package: SOIC, QFN

For detailed electrical characteristics, application notes, and package dimensions, refer to the official Zilog Z8F081A datasheet. Always consult the datasheet for specific design requirements and recommendations.

You May Also Be Interested in

Texas Instruments
TPS6200x High-Efficiency Step-Down Low Power DC-DC Converter
Need more? Email Us
ECAD model for TPS62000YZGT
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
Texas Instruments
FAST-TRANSIENT-RESPONSE 500mA LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $2.6838
ECAD model for TPS77633DG4
AUK corp
NPN Silicon Power Transistor
Lowest to $0.2923
ECAD model for STD13005F
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7
Texas Instruments
3.3V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for SN74LVTH652DWRG4
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Taiwan Semiconductor
1.5A Low Dropout Positive Voltage Regulator
Lowest to $0.1992
ECAD model for TS1086

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention