EN
  • EN
  • DE

MCF51JF128VLH

Part No MCF51JF128VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor Coldfire V1
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 17x12b, D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1074475-MCF51JF128VLH
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Building Automation, Consumer Electronics, Portable Devices, Communications & Networking, Audio, Medical, Automation & Process Control, Industrial, Wireless, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MCF51JF128VLH CAD Model

Description

Product Overview: NXP MCF51JF128VLH Microcontroller

The NXP MCF51JF128VLH is a highly integrated, versatile microcontroller designed to cater to a wide array of applications ranging from industrial control systems to medical devices. Featuring the V1 ColdFire core, this microcontroller combines high performance with low power consumption, making it an ideal choice for designers who need an efficient yet powerful processing unit.

Key Features

  • CPU: 32-bit V1 ColdFire core with up to 50.33 MHz bus speed.
  • Memory: 128KB flash memory and 16KB RAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Includes multiple timers, real-time clock, and up to 70 GPIOs for enhanced connectivity and control.
  • Analog Peripherals: Features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement for various analog signals.
  • Communication Interfaces: Offers a range of communication protocols including I²C, SPI, and two UARTs, facilitating easy integration with other devices and systems.
  • Operating Voltage: Supports a voltage range from 2.7V to 3.6V, ensuring compatibility with various power supplies and battery-operated solutions.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, making it robust for harsh environments.

Applications

The MCF51JF128VLH is well-suited for a variety of applications that require a balance between performance and power efficiency. Its rich set of features makes it an excellent choice for:

  • Industrial automation and control systems
  • Medical monitoring devices
  • Smart sensors and IoT devices
  • Automotive electronics
  • Consumer electronics

With its robust design and comprehensive feature set, the NXP MCF51JF128VLH microcontroller is a reliable and adaptable solution that can meet the needs of sophisticated electronic designs. Its ease of integration, coupled with NXP's support and resources, ensures a smooth development process from prototype to production.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8993 $62.0937
21+ $5.6610 $118.8810
32+ $5.4841 $175.4912
44+ $5.3072 $233.5168
57+ $5.1303 $292.4271
76+ $4.5996 $349.5696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess