EN
  • EN
  • DE

MCF51JU128VLH

Part No MCF51JU128VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51JU128 | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51JU128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1220616-MCF51JU128VLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51JU128VLH CAD Model

Description

The NXP MCF51JU128VLH is a highly integrated, robust microcontroller designed to cater to a wide range of applications. This device is part of the MCF51JU series, which is known for its exceptional performance, flexibility, and efficiency. The MCF51JU128VLH is built around a 32-bit ColdFire V1 core, which delivers a perfect balance between processing power and power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features:

  • Core: 32-bit ColdFire V1
  • Frequency: Up to 50 MHz
  • Flash Memory: 128 KB
  • RAM: 24 KB
  • Operating Voltage: 2.7V to 5.5V
  • I/O Pins: 70
  • Communication Interfaces: Includes I2C, SPI, and UART/USART modules for versatile connectivity
  • Timers: Multiple timers including a Real-Time Clock (RTC)
  • Analog to Digital Converter (ADC): 12-bit resolution with multiple channels
  • Temperature Range: -40°C to 85°C operational range
  • Packages: Available in a 64-LQFP package

With its rich set of peripherals, the MCF51JU128VLH is capable of supporting complex tasks requiring multiple communication protocols and analog inputs. It is particularly well-suited for applications such as industrial control systems, home automation, medical devices, and automotive electronics, where reliability and precision are paramount.

The device's generous flash memory and RAM provisions offer ample space for application code and data storage, ensuring smooth operation even in complex scenarios. Moreover, the MCF51JU128VLH's low-power capabilities ensure that battery-powered applications can achieve longer operational times, which is critical for portable and remote devices.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development boards, and a robust integrated development environment (IDE). This support accelerates the development process and helps bring products to market faster.

Overall, the NXP MCF51JU128VLH microcontroller is a powerful, versatile, and reliable solution that meets the needs of a wide array of embedded systems. Its integration of advanced features in a compact form factor makes it a top choice for designers looking to optimize their systems for performance and cost.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3655 $52.3860
28+ $3.5820 $100.2960
44+ $3.4700 $152.6800
60+ $3.3581 $201.4860
78+ $3.2462 $253.2036
104+ $2.9104 $302.6816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess