EN
  • EN
  • DE

MCF54418CMJ250R

Part No MCF54418CMJ250R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203019-MCF54418CMJ250R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MCF5441x
Package Tape & Reel (TR)
Product Status Active
Core Processor Coldfire V4
Core Size 32-Bit Single-Core
Speed 250MHz
Connectivity 1-Wire®, CANbus, EBI/EMI, Ethernet, I²C, SmartCard, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MCF54418CMJ250R CAD Model

Description

Introducing the NXP MCF54418CMJ250R Microcontroller

The NXP MCF54418CMJ250R is a high-performance microcontroller designed to cater to the demanding requirements of embedded control applications. This powerful MCU is part of the ColdFire MCF5441x family, which is renowned for its impressive processing capabilities and flexible feature set. It's an ideal solution for industrial control, automotive, and complex IoT applications where reliability and efficiency are paramount.

Key Features

  • Core: The MCF54418CMJ250R is built around a 32-bit V4 ColdFire core, which operates at a speed of up to 250 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: With integrated memory control, it supports DDR2 and DDR SDRAM, allowing for fast and efficient data handling. This microcontroller also features 16KB of instruction cache and 16KB of data cache to ensure smooth operation.
  • Connectivity: This MCU boasts a plethora of connectivity options, including Ethernet, USB OTG, CAN, and UART, making it highly versatile for various communication requirements.
  • Graphics Acceleration: It comes with an integrated graphics acceleration unit, which is particularly beneficial for applications requiring a graphical user interface (GUI).
  • Timers and Analog-to-Digital Converters: Multiple timers, DMA channels, and ADCs are available, providing essential tools for precise control and measurement tasks.

Robust Design and Integration

The MCF54418CMJ250R is designed with a focus on robustness and integration, featuring a built-in voltage regulator and clock generation units, which reduce the number of external components required. This integration not only saves space but also helps to lower system costs and enhances the overall reliability of the application.

Development Support

NXP provides comprehensive development support for the MCF54418CMJ250R, including software libraries, development tools, and reference designs. This ensures that engineers can streamline their development process and bring products to market faster.

Whether you're developing advanced industrial controllers, sophisticated automotive systems, or cutting-edge IoT devices, the NXP MCF54418CMJ250R microcontroller offers the performance, connectivity, and reliability needed to drive your innovation forward.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess