EN
  • EN
  • DE

GS8162Z36BGB-200

Part No GS8162Z36BGB-200
Manufacturer GSI Technology
Description 18Mb Pipelined and Flow Through Synchronous NBT SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177796-GS8162Z36BGB-200
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS8162Z36BGB-200 CAD Model

Description

The GS8162Z36BGB-200 is a high-speed Static Random Access Memory (SRAM) device manufactured by GSI Technology. This SRAM is designed for applications needing rapid data access and dependable storage. Its configuration makes it suitable for systems that require substantial memory bandwidth.

Applications:

  • Networking devices (routers, switches)
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Medical imaging equipment
  • Test and measurement instruments

Features:

  • High-speed access time: 200 MHz operation.
  • High bandwidth: Supports rapid data transfer.
  • TTL-compatible inputs and outputs: Ensures seamless integration with TTL logic circuits.
  • Single power supply: Operates on a single voltage supply.

Benefits:

  • Improved system performance: Fast access times reduce latency and enhance overall system speed.
  • Enhanced reliability: Provides stable and dependable data storage.
  • Increased data throughput: High bandwidth supports efficient data transfer rates.
  • Reduced design complexity: TTL compatibility simplifies interfacing with other digital components.

The GS8162Z36BGB-200 is particularly well-suited for applications requiring high-speed memory access, such as network buffers and high-performance computing. The device provides reliable data storage and retrieval, enhancing the overall performance of the systems in which it is used. Its high bandwidth ensures data can be transferred quickly and efficiently, supporting real-time processing and high-speed data acquisition.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess