EN
  • EN
  • DE

MCF54451CVM180

Part No MCF54451CVM180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF5445x
Packaging Tray
Core Processor Coldfire V4
Core Size 32-Bit
Speed 180MHz
Connectivity I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, WDT
Number of I/O 132
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage 1.35 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-MAPBGA
Win Source Part Number 760761-MCF54451CVM180
Popularity Medium
Supply and Demand Status Balance
Family Name MCF54451
Introduction Date October 02, 2007
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCF54451CVM180 CAD Model

Description

The NXP MCF54451CVM180 is a high-performance microcontroller designed to cater to the demanding needs of embedded control applications. This microcontroller is from NXP's ColdFire® family, which is renowned for its exceptional integration, versatility, and efficiency in processing capabilities.

Key Features

  • Core: The MCF54451CVM180 boasts a ColdFire V4e core processor that operates at a speed of up to 180 MHz, ensuring swift and reliable performance for compute-intensive tasks.
  • Memory: It comes equipped with 32 KB of internal SRAM and 16 KB of internal ROM, which are essential for high-speed data and instruction storage.
  • Connectivity: To ensure broad connectivity options, this microcontroller includes various communication interfaces such as Ethernet, USB OTG, CAN, UART, I²C, SPI, and more.
  • Timers: Multiple timing systems are integrated, including general-purpose timers, a real-time clock, and a DMA-supported timer for complex timing requirements.
  • ADC: An onboard analog-to-digital converter (ADC) allows for precise measurement of analog signals, making it suitable for sensor-based applications.
  • Security: The device features an enhanced multiply-accumulate (eMAC) unit and a random number generator, which are crucial for cryptographic operations and security functions.

Applications

The MCF54451CVM180 is ideal for a range of applications, including but not limited to industrial control systems, factory automation, medical devices, and point-of-sale systems. Its robust set of features and high-speed processing capabilities make it a go-to choice for developers looking for a reliable microcontroller that can handle complex tasks.

Package and Quality

This microcontroller is available in a 256-pin MAPBGA package, which is designed for space-constrained applications. NXP's commitment to quality ensures that the MCF54451CVM180 meets stringent industry standards for performance and reliability.

For more detailed technical specifications, application support, and datasheets, please visit the official NXP website or contact your local NXP sales representative.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess