EN
  • EN
  • DE

MCF5474VR200

Part No MCF5474VR200
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire V4e MCF5xxx Processor RISC 32bit 200MHz 2.5V/3.3V 388-Pin BGA Tray / IC MCU 32BIT ROMLESS 388PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF547x
Packaging Tray
Core Processor Coldfire V4E
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 99
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage 1.43 V ~ 1.58 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 788216-MCF5474VR200
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5474
Introduction Date March 04, 2005
ECCN 5A992
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5474VR200 CAD Model

Description

Product Overview: MCF5474VR200

The MCF5474VR200 is a high-performance microprocessor from NXP Semiconductors, renowned for its robust architecture and versatility in handling complex computational tasks. This product is part of the ColdFire family, which is well-regarded for its balance of cost-effectiveness and powerful processing capabilities, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • CPU Core: The MCF5474VR200 is equipped with a Version 4 ColdFire core that operates at a speed of up to 200 MHz, providing a solid foundation for multitasking and resource-intensive operations.
  • Integrated Memory Management: With an integrated Memory Management Unit (MMU), this microprocessor efficiently handles virtual memory spaces, which is crucial for advanced operating systems and software applications.
  • On-Chip Debug Module: The product features a sophisticated on-chip debug module that simplifies the development and troubleshooting process, allowing for real-time debugging and performance optimization.
  • Connectivity: A range of connectivity options are available, including Fast Ethernet Controller, UARTs, and DMA channels, which facilitate high-speed data transfer and communication with peripheral devices.
  • Enhanced Security: The MCF5474VR200 integrates a Cryptographic Acceleration Unit (CAU) that provides hardware acceleration for encryption and decryption, ensuring secure data transactions.
  • Flexible Power Management: This processor supports multiple power-saving modes, which help in reducing power consumption during idle periods, thereby extending the lifespan of battery-powered devices.

Applications

The versatile nature of the MCF5474VR200 enables its use across various domains, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices
  • Automotive Control Units
  • Home Automation Systems

In summary, the NXP MCF5474VR200 microprocessor stands out for its high-speed performance, advanced security features, and energy-efficient design, making it a reliable choice for developers and engineers seeking a powerful yet cost-effective processing solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6527 $115.3054
3+ $47.3048 $141.9144
4+ $45.8265 $183.3060
6+ $44.3482 $266.0892
7+ $42.8701 $300.0907
10+ $38.4352 $384.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess