EN
  • EN
  • DE

MIC2214-PMBML

Part No MIC2214-PMBML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058556-MIC2214-PMBML
Ultra Librarian 3D Model Ultra Librarian MIC2214-PMBML CAD Model

Description

Microchip Technology's MIC2214-PMBML Power Management IC

The MIC2214-PMBML is a robust and versatile power management integrated circuit (PMIC) designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced IC is engineered to cater to a wide array of applications that demand reliable and efficient power management solutions, including portable devices, consumer electronics, and industrial systems.

Key Features

  • High-Efficiency Operation: The MIC2214-PMBML is optimized for high-efficiency performance, which helps in prolonging battery life in portable applications and reducing thermal challenges in system designs.
  • Dual LDOs: It features two low-dropout regulators (LDOs) that can provide stable and noise-free voltage outputs, making it ideal for powering sensitive analog and RF circuitry.
  • Adjustable Output Voltage: The output voltage of the LDOs is adjustable, which allows for a high degree of flexibility in matching the power requirements of various components within a system.
  • Thermal Shutdown Protection: The MIC2214-PMBML comes with built-in thermal shutdown protection, safeguarding the IC and connected components from damage due to excessive heat.
  • Current Limiting: This PMIC incorporates current limiting features to prevent overcurrent conditions that could potentially harm the power system or the load.
  • Low Quiescent Current: It has a low quiescent current, contributing to the overall energy efficiency of the system, which is particularly critical for battery-powered devices.

Applications

The MIC2214-PMBML is suitable for a wide range of applications, such as:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Networking Devices
  • GPS and Navigation Systems
  • Handheld Gaming Consoles

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2214-PMBML is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. The IC's compact package is designed for space-constrained applications, providing a power management solution that is both effective and space-efficient.

With its advanced features and reliable performance, the MIC2214-PMBML from Microchip Technology stands out as a superior choice for designers looking to optimize their power management strategy in a variety of electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1130 $63.7910
16+ $7.4775 $119.6400
24+ $7.2430 $173.8320
33+ $7.0097 $231.3201
43+ $6.7764 $291.3852
58+ $6.0753 $352.3674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess