EN
  • EN
  • DE
  • IT

MCHLC908QT1CPE

Part No MCHLC908QT1CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCHLC908
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345807-MCHLC908QT1CPE
Ultra Librarian 3D Model Ultra Librarian MCHLC908QT1CPE CAD Model

Description

Product Overview: MCHLC908QT1CPE from NXP

The MCHLC908QT1CPE is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry known for its reliable and innovative products. This high-performance MCU is part of NXP's HCS08 family, which is renowned for its robust architecture, exceptional efficiency, and versatility in a wide range of applications.

Key Features

  • Core: The MCHLC908QT1CPE is built around a high-speed HCS08 core, which operates at a remarkable frequency, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes with a generous amount of on-chip flash memory, ensuring ample space for program storage, and RAM for efficient data handling, which is crucial for applications requiring quick data access and manipulation.
  • I/O Options: This MCU offers a variety of input/output options, granting designers the flexibility to connect an array of peripherals and interfaces, thus broadening the scope of potential applications.
  • Power Efficiency: Designed with power efficiency in mind, the MCHLC908QT1CPE features power-saving modes that significantly reduce energy consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Analog-to-Digital Converter (ADC): The inclusion of an integrated ADC allows for accurate conversion of analog signals to digital, expanding the MCU's capabilities in sensor-based systems.

Applications

The versatile nature of the MCHLC908QT1CPE makes it suitable for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home automation and smart devices
  • Medical devices

Reliability and Support

NXP's commitment to quality ensures that the MCHLC908QT1CPE MCU is a reliable component for any project. Additionally, NXP provides extensive support and resources to developers, including datasheets, technical documentation, and a community of experts, making the integration of this microcontroller into products as smooth as possible.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess