EN
  • EN
  • DE

MCIMX233CAG4B

Part No MCIMX233CAG4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX23 Applications Processor Reference Manual | IC MPU I.MX23 454MHZ 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 + PHY (1)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Cryptography, Hardware ID
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Part Number MCIMX233
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 754778-MCIMX233CAG4B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX233CAG4B CAD Model

Description

The NXP MCIMX233CAG4B is a high-performance, energy-efficient microcontroller designed to meet the demands of modern embedded applications. This powerful component is part of the i.MX233 family of microcontrollers, which are renowned for their advanced multimedia features and connectivity options. The MCIMX233CAG4B is particularly well-suited for applications in consumer electronics, industrial control, medical devices, and smart energy management systems.

Key Features

  • Core: ARM926EJ-S running at up to 454 MHz, offering a balance of performance and power efficiency.
  • Memory: Integrated 128 KB of RAM for system operations, which facilitates smooth multitasking and quick data processing.
  • Power Management: Incorporates a Power Management Unit (PMU) that supports various power modes to optimize energy consumption.
  • Audio: Features a dedicated Audio Codec and multiple audio interfaces for high-quality sound in multimedia applications.
  • Connectivity: Includes a variety of interfaces such as USB, SPI, UART, and I2C to ensure versatile connectivity options for peripheral devices.
  • Graphics: Comes with an integrated LCD controller that supports touch screen capability, making it ideal for user interfaces in portable devices.

Applications

The MCIMX233CAG4B microcontroller is adept at driving innovation across a diverse range of applications. Its multimedia capabilities make it perfect for portable media players, while its connectivity features enable it to be the core of complex IoT devices. Additionally, its efficient power management and processing power allow it to be used in industrial automation systems, where reliability and energy efficiency are paramount.

Quality and Reliability

NXP is known for its commitment to quality, and the MCIMX233CAG4B is no exception. This microcontroller is designed to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability and performance. With its robust design and advanced features, the MCIMX233CAG4B is an excellent choice for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess