EN
  • EN
  • DE

MCIMX253DJM4

Part No MCIMX253DJM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX25 Applications Processor for Consumer and Industrial Products | IC MPU I.MX25 400MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART
Family Part Number MCIMX253
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1220731-MCIMX253DJM4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX253DJM4 CAD Model

Description

Product Overview: MCIMX253DJM4 - NXP i.MX25 Series Processor

The MCIMX253DJM4 is a high-performance, low-power, ARM9-based microprocessor from NXP's i.MX25 series, designed to meet the needs of the growing embedded electronics market. This processor is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors, where reliability, efficiency, and advanced connectivity are paramount.

Key Features

  • Core: ARM926EJ-S core operating at up to 400 MHz, delivering robust performance for complex computing tasks.
  • Memory Support: Integrated memory controller supporting DDR2, NAND flash, and mobile DDR SDRAM, providing flexibility in system memory design.
  • Graphics: Embedded LCD controller with support for up to 24-bit color, enabling rich and vibrant visual experiences.
  • Connectivity: Comprehensive set of interfaces including USB OTG, Ethernet, CAN, and multiple UARTs, SPI, and I2C modules for versatile peripheral integration.
  • Power Efficiency: Advanced power management features that minimize power consumption during idle or active states, making it ideal for battery-powered devices.
  • Security: Enhanced security features such as secure boot, random number generator, and tamper detection to protect sensitive data.

Applications

With its robust feature set, the MCIMX253DJM4 processor is an excellent choice for a wide range of applications, including:

  • Industrial control systems and HMI panels
  • Automotive infotainment and telematics systems
  • Portable medical devices
  • Smart home automation and security systems
  • Point-of-sale (POS) terminals

Design Support

NXP provides comprehensive design support for the MCIMX253DJM4, including reference designs, development tools, and software resources to accelerate product development and bring applications to market faster.

In summary, the NXP MCIMX253DJM4 microprocessor offers a perfect blend of performance, power efficiency, and connectivity, making it an ideal solution for designers looking to create sophisticated embedded devices with long battery life and advanced features.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess