EN
  • EN
  • DE

MCIMX283CVM4C

Part No MCIMX283CVM4C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX28 454MHZ 289MAPBGA  /  ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX28
Package Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Hardware ID
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Base Product Number MCIMX283
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935369789557
Standard Package 760
Win Source Part Number 1078062-MCIMX283CVM4C
Ultra Librarian 3D Model Ultra Librarian MCIMX283CVM4C CAD Model

Description

The MCIMX283CVM4C is a high-performance, energy-efficient processor designed and manufactured by NXP Semiconductors. It is part of the i.MX28 family, which is built on the ARM9™ core technology, providing a robust platform for the development of a wide range of applications, including industrial automation, consumer electronics, smart energy management, and healthcare devices.

Key Features

  • Processor Core: ARM926EJ-S core operating at up to 454 MHz, delivering the computational power necessary for demanding applications.
  • Power Management: Integrated power management unit (PMU) with DC-DC converters, reducing the need for external power components and simplifying system design.
  • Memory Support: On-chip memory interface supporting 16-bit mobile DDR and DDR2, along with NAND flash, NOR flash, and OneNAND™ memory, offering flexibility in system memory configuration.
  • Connectivity: A wide array of connectivity options, including dual USB 2.0 OTG, 10/100Mbps Ethernet MAC, dual CAN interfaces, and multiple serial interfaces for comprehensive peripheral integration.
  • Audio and Video: Integrated audio interfaces with I2S, AC97, and SPDIF support, alongside an LCD controller for direct drive of TFT and STN displays, catering to multimedia requirements.
  • Security: Advanced security features including secure boot, random number generator, and AES-128 encryption, ensuring secure data handling and device integrity.

Applications

The versatility of the MCIMX283CVM4C processor makes it suitable for a broad spectrum of applications. Its robust multimedia features make it ideal for portable media players and audio systems, while its connectivity and security capabilities are well-suited for point-of-sale terminals, access control systems, and networked communication devices.

Environmental and Quality

NXP's commitment to quality and environmental sustainability is evident in the MCIMX283CVM4C processor, which is designed to meet industrial temperature ranges and is compliant with RoHS regulations, ensuring reliability and eco-friendliness in diverse operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4374 $64.3122
7+ $17.5897 $123.1279
11+ $17.0401 $187.4411
15+ $16.4904 $247.3560
19+ $15.9406 $302.8714
25+ $14.2917 $357.2925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,216 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess