EN
  • EN
  • DE

MIMXRT1015CAF4A

Part No MIMXRT1015CAF4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 100LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 400MHz External Program Memory 100-LQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1010
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 57
Program Memory Type External Program Memory
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MIMXRT1015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-15303,935380892557
Standard Package 90
Win Source Part Number 1078844-MIMXRT1015CAF4A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1015CAF4A CAD Model

Description

The NXP MIMXRT1015CAF4A is a high-performance microcontroller designed to meet the needs of a wide range of industrial, automotive, and consumer applications. This powerful MCU is part of the i.MX RT1015 series, which is known for its exceptional real-time capabilities, advanced integration, and efficient processing.

Key Features:

  • Cortex-M7 Core: At the heart of the MIMXRT1015CAF4A is an ARM Cortex-M7 core that runs at speeds of up to 500 MHz, delivering a high level of performance and efficiency.
  • Memory: The device comes with 128KB of on-chip RAM, which can be used for high-speed data storage and quick access by the CPU, enhancing overall system performance.
  • Advanced Integration: This microcontroller includes a variety of integrated features such as multiple timers, real-time clock, watchdog, and a wide range of connectivity options including UART, I2C, SPI, and CAN for versatile communication capabilities.
  • Graphics Acceleration: Equipped with a 2D graphics accelerator, the MIMXRT1015CAF4A can efficiently handle graphic display operations, making it an ideal choice for applications with user interfaces.
  • Analog Features: The MCU offers comprehensive analog capabilities with ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) to support complex analog functions.

Applications:

The NXP MIMXRT1015CAF4A is a versatile microcontroller suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Home and Building Automation
  • Automotive Control Units
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Package and Quality:

The microcontroller is available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications. It is designed to meet stringent quality standards, ensuring reliability and performance in demanding environments.

With its robust set of features and capabilities, the NXP MIMXRT1015CAF4A stands out as a top choice for developers seeking a microcontroller that offers both high performance and integration for advanced system designs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess